Module 2, 44-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), 30mm bore diameter, 8mm wide keyway, and M6 set screw; outside diameter 104mm, face width 20mm, total length 36mm, allowable torque 1.14 N·m, backlash 0.12~0.22 mm, compliant with JIS grade N7 (JIS B1702-1: 1998).
Module 2, 44 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-44J30 | KSSG2-44J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 44 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |