KSSG2-44J25 is a module 2, 25-tooth ground spur gear with a 44 mm pitch diameter, 60 mm outside diameter, 20 mm face width, and 8 mm keyway width by 3.3 mm depth. It has a 6 mm bore, M6 set screw, and is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC). The gear meets JIS grade N7 precision per JIS B1702-1:1998, has allowable torque of 11.6 N·m (0.12-0.22 mm backlash), and weighs 1.16 kg. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 44 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-44J25 | KSSG2-44J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 44 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |