Module 2, 44-tooth ground spur gear with 20mm bore, 6mm wide x 2.8mm deep keyway, M5 set screw, and a total length of 36mm. The gear has a pitch diameter of 88mm, outside diameter of 92mm, face width of 20mm, and hub width of 16mm. It is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meets JIS grade N7 (JIS B1702-1:1998) precision, and has a backlash of 0.12-0.22mm. Allowable torque is 111 N·m (11.3 kgf·m), and weight is 1.21kg.
Module 2, 44 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-44J20 | KSSG2-44J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 44 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |