Module 2, 44-tooth ground spur gear with plain bore, 60 mm outside diameter, 88 mm pitch diameter, 92 mm face width, 20 mm hub width, 16 mm hub diameter, 36 mm total length, 10 mm keyway width x 3.3 mm depth, M8 set screw, allowable torque of 11.3 N·m (9.41 kgf·m), backlash 0.12~0.22 mm, and weight 1.22 kg. Made from S45C with induction-hardened tooth surfaces (50~60 HRC), JIS Grade N7 precision, 20° pressure angle, and standard full-depth teeth. Keyways conform to JIS B1301 Js9 tolerance. No secondary operations permitted on tooth areas due to induction hardening.
Module 2, 44 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-44 | KSSG2-44 |
| Product Name | Metal Spur Gears (metric) | Module 2, 44 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |