KSSG2-42J35 is a module 2, 35-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a finished bore of 35 mm, a keyway of 10 mm width by 3.3 mm depth, and an M8 set screw. It has a bore diameter of 42 mm, a pitch diameter of 70 mm, an outside diameter of 84 mm, a face width of 20 mm, and a total length of 36 mm. The allowable torque is 1.07 N·m (0.11 kgf·m), and backlash is specified between 0.12 mm and 0.22 mm. The gear meets JIS Grade N7 precision (JIS B1702-1:1998).
Module 2, 42 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-42J35 | KSSG2-42J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |