QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-42J28

Description
Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 42-tooth ground spur gear with 28mm bore, 8x3.3mm keyway, M6 set screw, and 8mm hub width. The gear has a pitch diameter of 84mm, outside diameter of 88mm, face width of 20mm, total length of 36mm, and weighs 1.04kg. Backlash is 0.12~0.22mm, and allowable torque is 11.3N·m (1.15kgf·m). Precision meets JIS grade N7 (JIS B1702-1:1998). Material is S45C with induction-hardened tooth surfaces at 50~60HRC. Keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

Module 2, 42-tooth ground spur gear with 28mm bore, 8x3.3mm keyway, M6 set screw, and 8mm hub width. The gear has a pitch diameter of 84mm, outside diameter of 88mm, face width of 20mm, total length of 36mm, and weighs 1.04kg. Backlash is 0.12~0.22mm, and allowable torque is 11.3N·m (1.15kgf·m). Precision meets JIS grade N7 (JIS B1702-1:1998). Material is S45C with induction-hardened tooth surfaces at 50~60HRC. Keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-42J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-42J28
Metal Spur Gears (metric) KSSG2-42J28
Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSG2-42J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSG2-42J28
Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSG2-42J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-42J28 KSSG2-42J28
Product Name Metal Spur Gears (metric) Module 2, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 7 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48007 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 7
Design English
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 1828007 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 2 mm (0.0787 inch)
View Details