Module 2, 42-tooth ground spur gear with a 22 mm bore, 8 mm face width, 3.3 mm keyway depth, and M6 keyway, designed for applications requiring precision and induction-hardened tooth surfaces. The gear has a pitch diameter of 84 mm, outside diameter of 88 mm, and total length of 36 mm, with a backlash range of 0.12 to 0.22 mm and an allowable torque of 1.11 N·m. The tooth profile conforms to JIS grade N7 precision standards (JIS B1702-1: 1998), the material is S45C steel, and the hardness of tooth surfaces ranges from 50 to 60 HRC. A set screw is included for shaft retention.
Module 2, 42 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-42J22 | KSSG2-42J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |