QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-42J20

Description
Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2-42J20 is a module 2, 20-tooth ground spur gear in the KSSG series, with a 6mm bore, 2.8mm keyway, and M5 set screw. It has a pitch diameter of 42mm, outside diameter of 84mm, face width of 20mm, and total length of 36mm. The gear is made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC, meeting JIS grade N7 precision (JIS B1702-1:1998). Allowable torque is 1.12 N·m (0.11 kgf·m), and backlash is specified as 0.12-0.22 mm. The keyway conforms to JIS B1301 Js9 tolerance, and the gear is not subject to secondary operations on tooth surfaces due to hardening.

Datasheet Summary
Powered by GS/AI

KSSG2-42J20 is a module 2, 20-tooth ground spur gear in the KSSG series, with a 6mm bore, 2.8mm keyway, and M5 set screw. It has a pitch diameter of 42mm, outside diameter of 84mm, face width of 20mm, and total length of 36mm. The gear is made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC, meeting JIS grade N7 precision (JIS B1702-1:1998). Allowable torque is 1.12 N·m (0.11 kgf·m), and backlash is specified as 0.12-0.22 mm. The keyway conforms to JIS B1301 Js9 tolerance, and the gear is not subject to secondary operations on tooth surfaces due to hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-42J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-42J20
Metal Spur Gears (metric) KSSG2-42J20
Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore - KSSG2-42J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore
KSSG2-42J20
Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore KSSG2-42J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-42J20 KSSG2-42J20
Product Name Metal Spur Gears (metric) Module 2, 42 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-20R1E19, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details