KSSG2-42 is a module 2, 42-tooth ground spur gear with a plain bore, made from S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC. It has a pitch diameter of 84 mm, outside diameter of 88 mm, face width of 20 mm, and total length of 36 mm. Backlash is specified as 0.12~0.22 mm, and allowable torque is 8.15 N·m (0.83 kgf·m). The gear conforms to JIS grade N7 (JIS B1702-1:1998) precision standards and has a 20° pressure angle with standard full-depth teeth. A keyway is not present in the base design, and no set screw is included. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2, 42 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-42 | KSSG2-42 |
| Product Name | Metal Spur Gears (metric) | Module 2, 42 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |