Module 2 ground spur gear with 40 teeth, 28 mm pitch diameter, 60 mm outside diameter, 84 mm face width, 20 mm hub width, and 36 mm total length, featuring a 8 x 3.3 mm keyway and M6 set screw. Machined from S45C steel with induction-hardened tooth surfaces (50-60 HRC), it has a backlash of 0.12-0.22 mm and an allowable torque of 98.3 N·m (7.35 kgf·m). Precision grade JIS B1702-1:1998 N7. Weight is 0.96 kg.
Module 2, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-40J28 | KSSG2-40J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 40 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |