Module 2, 38-tooth ground spur gear with 28 teeth, 28 mm bore diameter, 8 x 3.3 mm keyway, M6 set screw, and 77.1 N·m allowable torque. Made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), precision grade JIS N7 (JIS B1702-1:1998), and 0.12-0.22 mm backlash. Dimensions: pitch diameter 76 mm, outside diameter 80 mm, face width 20 mm, hub width 16 mm, total length 36 mm. Weight is 0.77 kg.
Module 2, 38 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-38J28 | KSSG2-38J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |