Module 2, 38-tooth ground spur gear with 8 x 3.3 mm keyway and M6 set screw, designed for metric applications with 20° pressure angle and S45C material induction hardened to 50-60 HRC. The gear has a 25 mm pitch diameter, 76 mm outside diameter, 80 mm face width, and 36 mm total length. Backlash is specified as 0.12-0.22 mm, with allowable torque of 81.0 N·m (8.13 kgf·m). Precision meets JIS grade N7 (JIS B1702-1: 1998). Keyway conforms to JIS B1301, Js9 tolerance. Set screw is included. No secondary operations permitted on hardened tooth surfaces.
Module 2, 38 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-38J25 | KSSG2-38J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |