Module 2, 22-tooth ground spur gear in the KSSG2 series, featuring a 38 mm pitch diameter, 50 mm outside diameter, 76 mm face width, 80 mm total length, 20 mm hub width, 16 mm hub diameter, 36 mm keyway width x depth, M6 set screw, and an allowable torque of 92.1 N·m (64.8 kgf·m) with a backlash range of 0.12~0.22 mm. Made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), and compliant with JIS grade N7 (JIS B1702-1:1998) precision. The part includes a set screw and has a weight of 0.84 kg.
Module 2, 38 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-38J22 | KSSG2-38J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |