Module 2, 38-tooth ground spur gear with a 19-tooth configuration, featuring a 6 mm wide by 2.8 mm deep keyway and an M5 set screw; bore diameter is not specified, but the gear has a pitch diameter of 76 mm, outside diameter of 80 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm; allowable torque is 85.9 N·m (57.8 kgf·m), backlash is 0.12~0.22 mm, and weight is 0.87 kg; made of S45C steel with induction-hardened teeth (50~60 HRC), manufactured to JIS Grade N7 precision; keyway follows JIS B1301 Js 9 tolerance.
Module 2, 38 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-38J19 | KSSG2-38J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 38 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |