QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-36J25

Description
Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 36-tooth ground spur gear with 25 mm finished bore, 8 x 3.3 mm keyway, M6 set screw, and allowable torque of 72.1 N·m (7.35 kgf·m). Backlash is specified as 0.12~0.22 mm. Constructed from S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS N7 (JIS B1702-1:1998). Face width is 20 mm, overall length 36 mm, with PCD 72 mm, O.D. 76 mm, and hub width 16 mm. Includes set screw. No secondary operations permitted on gear teeth due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2, 36-tooth ground spur gear with 25 mm finished bore, 8 x 3.3 mm keyway, M6 set screw, and allowable torque of 72.1 N·m (7.35 kgf·m). Backlash is specified as 0.12~0.22 mm. Constructed from S45C steel with induction-hardened tooth surfaces (50~60 HRC), precision grade JIS N7 (JIS B1702-1:1998). Face width is 20 mm, overall length 36 mm, with PCD 72 mm, O.D. 76 mm, and hub width 16 mm. Includes set screw. No secondary operations permitted on gear teeth due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-36J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-36J25
Metal Spur Gears (metric) KSSG2-36J25
Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG2-36J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG2-36J25
Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG2-36J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-36J25 KSSG2-36J25
Product Name Metal Spur Gears (metric) Module 2, 36 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK DS0.5-50, Module 0.5, 50 Tooth, Injection Molded Spur Gears - ds0-5-50 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details