KSSG2-36J22 is a module 2, 36-tooth ground spur steel gear with a 22-tooth profile, 50 mm outside diameter, 72 mm pitch diameter, 76 mm bore hub diameter, 20 mm face width, 16 mm hub width, and 36 mm total length. It features a keyway of 6 mm width by 2.8 mm depth, an M5 set screw, and an allowable torque of 85.9 N·m (57.8 kgf·m). Backlash is specified between 0.12 and 0.22 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The bore and keyway conform to JIS B1301 Js9 tolerance. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2, 36 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-36J22 | KSSG2-36J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 36 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |