QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-35J28

Description
Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 35-tooth ground spur gear with 28 teeth, 28 mm bore diameter, 8 x 3.3 mm keyway, M6 set screw, and 7.0 N·m allowable torque. Precision grade S1 equivalent to JIS B1702-1:1998 N7. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Face width 20 mm, hub width 16 mm, total length 36 mm, backlash 0.12-0.22 mm. Weight 0.67 kg.

Datasheet Summary
Powered by GS/AI

Module 2, 35-tooth ground spur gear with 28 teeth, 28 mm bore diameter, 8 x 3.3 mm keyway, M6 set screw, and 7.0 N·m allowable torque. Precision grade S1 equivalent to JIS B1702-1:1998 N7. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Face width 20 mm, hub width 16 mm, total length 36 mm, backlash 0.12-0.22 mm. Weight 0.67 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-35J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-35J28
Metal Spur Gears (metric) KSSG2-35J28
Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSG2-35J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSG2-35J28
Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSG2-35J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-35J28 KSSG2-35J28
Product Name Metal Spur Gears (metric) Module 2, 35 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-60R1E45, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 16 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design English
View Details