Module 2 ground spur gear with 25 teeth, 25 mm finished bore, 8 x 3.3 mm keyway, M6 set screw, and 0.70 kg weight; operates with 0.12~0.22 mm backlash and has an allowable torque of 72.1 N·m (46.8 kgf·m); tooth surfaces induction hardened to 50~60 HRC, made of S45C steel, and manufactured to JIS grade N7 (JIS B1702-1:1998) precision.
Module 2, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-35J25 | KSSG2-35J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |