Module 2, 35-tooth ground spur gear with 22 teeth, 50 mm outside diameter, 64 mm pitch diameter, 68 mm bore diameter, 20 mm face width, 16 mm hub width, and 36 mm total length, featuring a 6 mm wide by 2.8 mm deep keyway and M5 set screw. Allowable torque is 82.8 N·m (5.56 kgf·m) with backlash of 0.12 to 0.22 mm. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade JIS N7 (JIS B1702-1:1998).
Module 2, 35 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-35J22 | KSSG2-35J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |