KSSG2-35 is a module 2, 35-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC. It has a standard full-depth tooth profile with a 20° pressure angle and precision grade JIS N7 per JIS B1702-1:1998. The gear has a bore hub diameter of 50 mm, pitch diameter of 70 mm, outside diameter of 74 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. It uses a keyway of 6 mm width by 2.8 mm depth with an M5 set screw. Its allowable torque is 82.8 N·m (54.5 kgf·m) with a backlash range of 0.12~0.22 mm and a weight of 0.74 kg. The gear is available with S1 precision and S1K finish. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 2, 35 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-35 | KSSG2-35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |