KSSG2-34J28 is a module 2, 28-tooth ground spur gear in the KSSG2 series, with a 28 mm finished bore, 8 x 3.3 mm keyway, M6 set screw, and 36 mm total length. It has a 72 mm outside diameter, 76 mm face width, and 16 mm hub width. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), meets JIS grade N7 precision (JIS B1702-1:1998), and has an allowable torque of 79.8 N·m (51.3 kgf·m) and backlash of 0.12-0.22 mm. A set screw is included. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2, 34 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-34J28 | KSSG2-34J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |