Module 2, 22-tooth ground spur gear for the KSSG2-34 series, with a 50 mm outside diameter, 68 mm pitch diameter, 72 mm bore hub diameter, 20 mm face width, 16 mm hub width, and 36 mm total length. Features a 6 x 2.8 mm keyway, M5 set screw, and 8 mm set screw depth. Backlash is 0.12~0.22 mm. Allowable torque is 79.8 N·m (51.3 kgf·m). Made from S45C steel with induction-hardened tooth surfaces (50~60 HRC), complying with JIS grade N7 (JIS B1702-1:1998).
Module 2, 34 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-34J22 | KSSG2-34J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |