KSSG2-34J20 is a module 2, 20-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, featuring a 16 mm bore, 6×2.8 mm keyway, M5 set screw, and 36 mm total length. It has a backlash of 0.12-0.22 mm, an allowable torque of 82.8 N·m (5.56 kgf·m), and meets JIS grade N7 precision (JIS B1702-1:1998). The gear has a 70 mm outside diameter, 74 mm face width, and 36 mm hub width. No secondary operations are permitted on the tooth area due to induction hardening.
Module 2, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-34J20 | KSSG2-34J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |