Module 2, 30-tooth ground spur gear in the KSSG2 series, with a 30mm bore, 8mm keyway (8 x 3.3 mm), and M6 set screw. The gear has a pitch diameter of 60mm, outside diameter of 84mm, face width of 20mm, and overall length of 36mm. It is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, conforms to JIS grade N7 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.12-0.22mm. Allowable torque is 0.93 N·m (0.095 kgf·m). The part includes a set screw and is not subject to secondary operations on tooth areas due to hardening.
Module 2, 32 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-32J30 | KSSG2-32J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |