KSSG2-32J20 is a module 2, 20-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC. It features a 6 x 2.8 mm keyway and an M5 set screw, with a face width of 20 mm, bore diameter of 32 mm, pitch diameter of 40 mm, outside diameter of 44 mm, and total length of 36 mm. Backlash ranges from 0.12 to 0.22 mm, and the allowable torque is 73.7 N·m (45.2 kgf·m). The gear meets JIS grade N7 precision (JIS B1702-1:1998). The product includes a set screw and is designed for applications requiring minimal secondary operations due to hardened tooth surfaces. Weight is 0.66 kg.
Module 2, 32 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-32J20 | KSSG2-32J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |