KSSG2-32J19 is a module 2, 19-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC. It has a 19 mm bore, a 6 mm wide by 2.8 mm deep keyway, and an M5 set screw. The gear has a face width of 20 mm, an outside diameter of 38 mm, a pitch diameter of 38 mm, and a total length of 36 mm. Backlash is specified as 0.12~0.22 mm, and allowable torque is 73.7 N·m (45.2 kgf·m). The gear complies with JIS grade N7 precision (JIS B1702-1:1998) and adheres to JIS B1301 standards for keyways. Weight is 0.66 kg.
Module 2, 32 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-32J19 | KSSG2-32J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |