Module 2, 18-tooth ground spur gear with a 18 mm bore, 6 mm × 2.8 mm keyway, M5 set screw, and 8 mm face width, made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC and JIS grade N7 precision. The part has a backlash of 0.12-0.22 mm and an allowable torque of 73.7 N·m (45.2 kgf·m), with a total length of 36 mm and a weight of 0.67 kg.
Module 2, 32 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-32J18 | KSSG2-32J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 32 Tooth Ground Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |