KSSG2-30 is a module 2, 30-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, featuring a plain bore, 6.89 mm pitch diameter, 64 mm outside diameter, 20 mm face width, 16 mm hub width, 36 mm total length, and a 8 x 3.3 mm keyway with M6 set screw. It has a backlash of 0.12~0.22 mm and an allowable torque of 4.03 kgf•m. The gear meets JIS grade N7 (JIS B1702-1:1998) precision standards.
Module 2, 30 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-30 | KSSG2-30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |