KSSG2-29J22 is a ground spur gear with 29 teeth and a 22-tooth pitch diameter, featuring a 22 mm finished bore, 8 mm keyway (8 x 3.3 mm), and M6 set screw. It has a face width of 20 mm, an outside diameter of 62 mm, and a total length of 36 mm. The gear is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), adheres to JIS Grade N7 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.12-0.22 mm. Allowable torque is 0.53 N·m (0.054 kgf·m).
Module 2, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-29J22 | KSSG2-29J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |