KSSG2-29J17 is a module 2, 29-tooth ground spur gear with a 17 mm finished bore, made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It has a 20° pressure angle, standard full-depth teeth, and a JIS grade N7 precision rating (JIS B1702-1:1998). The gear has a 6 mm wide keyway with 2.8 mm depth, a set screw M5, a bore diameter of 29 mm, pitch diameter of 58 mm, outside diameter of 62 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. The allowable torque is 0.57 N·m (0.55 kgf·m), and the theoretical backlash is 0.12-0.22 mm. The part is black oxide coated and weighs 0.57 kg.
Module 2, 29 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-29J17 | KSSG2-29J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |