Module 2, 29-tooth ground spur gear with 15 mm finished bore, 5 x 2.3 mm keyway, M4 set screw, 36 mm total length, and 0.58 kg weight. Features induction-hardened S45C steel teeth with 50-60 HRC surface hardness, 20° pressure angle, full-depth teeth, and JIS grade N7 precision per JIS B1702-1:1998. Backlash is 0.12-0.22 mm. Compatible with JIS B1301 keyway standards. No secondary operations allowed on tooth surfaces due to induction hardening. Set screw included.
Module 2, 29 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-29J15 | KSSG2-29J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |