KSSG2-29 is a module 2, 29-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60HRC, featuring a 20° pressure angle and precision grade JIS N7 (JIS B1702-1:1998). It has a bore diameter of 48mm, pitch diameter of 58mm, outside diameter of 62mm, face width of 20mm, hub width of 16mm, and total length of 64.6mm. The keyway is 8mm wide by 3.3mm deep with an M6 set screw. Allowable torque is 3.75kgf·m with backlash between 0.12 and 0.22mm. Weight is 0.59kg. No secondary operations are permitted on tooth surfaces due to induction hardening. The J series variant is available on request with a 5-working-day lead time and order limits of 1 to 20 units.
Module 2, 29 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-29 | KSSG2-29 |
| Product Name | Metal Spur Gears (metric) | Module 2, 29 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |