Module 2, 28-tooth ground spur gear with 17mm finished bore, 5x2.3mm keyway, M4 set screw, and 0.52kg mass. Features induction-hardened S45C steel teeth, 20° pressure angle, standard full-depth profile, JIS grade N7 precision, and 0.12~0.22mm backlash. Face width is 20mm, pitch diameter 56mm, outside diameter 60mm, total length 61.6mm. Keyway follows JIS B1301 Js9 tolerance. Set screw included. Compatible with JIS B1702-1:1998 specifications.
Module 2, 28 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-28J17 | KSSG2-28J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |