Module 2, 28-tooth ground spur gear with a 15 mm finished bore, 5 × 2.3 mm keyway, and M4 set screw, made from S45C steel with induction-hardened tooth surfaces (50-60 HRC),precision grade JIS N7, and allowable torque of 0.53 N·m. The gear has a pitch diameter of 56 mm, outside diameter of 60 mm, face width of 20 mm, and total length of 61.6 mm. Backlash is specified as 0.12-0.22 mm. Set screw is included. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2, 28 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-28J15 | KSSG2-28J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |