KSSG2-27J22 is a ground spur gear with 27 teeth and a 22mm finished bore, part of the KSSG2 series. It has a module of 2, a pressure angle of 20°, and is made from S45C steel with induction hardened tooth surfaces at 50-60 HRC. The gear has a pitch diameter of 54 mm, outside diameter of 58 mm, face width of 20 mm, hub width of 16 mm, and total length of 61.6 mm. It includes an 8 mm wide by 3.3 mm deep keyway per JIS B1301 and a 6 mm M5 set screw. Backlash is rated 0.12-0.22 mm, and allowable torque is 4.4 N·m (0.44 kgf·m). Precision meets JIS Grade N7 (JIS B1702-1:1998).
Module 2, 27 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-27J22 | KSSG2-27J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |