KSSG2-27J19 is a ground spur gear with module 2, 19 teeth, and a 19 mm finished bore. It has a 6 x 2.8 mm keyway, an M5 set screw, and a face width of 8 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving 50-60 HRC hardness, and meets JIS grade N7 precision (JIS B1702-1:1998). The allowable torque is 0.46 N·m (0.047 kgf·m), with a theoretical backlash of 0.12-0.22 mm. The bore diameter is 19 mm, pitch diameter is 38 mm, outside diameter is 44 mm, and total length is 31.7 mm. No secondary operations are permitted on the tooth area due to induction hardening.
Module 2, 27 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-27J19 | KSSG2-27J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |