The KSSG2-27J17 is a ground spur gear with a module of 2, 17 teeth, and an 17 mm finished bore diameter, designed for precision mechanical applications. It has a 20° pressure angle, is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), and meets JIS grade N7 precision standards per JIS B1702-1:1998. The gear has a pitch diameter of 34 mm, outside diameter of 54 mm, face width of 20 mm, and total length of 58.6 mm. It includes a 6 x 2.8 mm keyway and an M5 set screw. The allowable torque is 0.48 N·m (0.46 kgf·m), with a theoretical backlash of 0.12-0.22 mm. The part weighs 0.48 kg and is not subject to secondary operations on the tooth area due to induction hardening.
Module 2, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-27J17 | KSSG2-27J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 27 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |