Module 2, 26-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces, 50-60 HRC hardness, 20° pressure angle, and standard full-depth teeth. Features an 18 mm bore, 8 mm face width, 16 mm hub width, and a 6 × 2.8 mm keyway with M5 set screw. Total length is 36 mm, outside diameter is 52 mm, pitch diameter is 52 mm, and allowable torque is 0.43 N·m. Backlash is 0.12-0.22 mm. Precision follows JIS grade N7 (JIS B1702-1: 1998).
Module 2, 26 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-26J18 | KSSG2-26J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 26 Tooth Ground Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |