Module 2, 26-teeth ground spur gear with 16mm bore, 6mm keyway, and M5 set screw, designed for use with JIS grade N7 precision (JIS B1702-1: 1998) and made from S45C steel with induction-hardened tooth surfaces (50~60HRC). The gear has a pitch diameter of 52mm, outside diameter of 56mm, face width of 20mm, and an allowable torque of 0.40 kgf·m. Backlash is specified as 0.12~0.22mm. The part includes a set screw and is not subject to secondary operations on tooth surfaces due to induction hardening.
Module 2, 26 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-26J16 | KSSG2-26J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 26 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |