KSSG2-26 is a module 2, 26-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. It features a plain bore with a pitch diameter of 52 mm, outside diameter of 56 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. The gear has a keyway sized 6 x 2.8 mm and an M5 set screw. Allowable torque is 2.99 kgf·m (5.68 N·m), with a backlash range of 0.12 to 0.22 mm. Precision meets JIS grade N7 (JIS B1702-1: 1998). The series includes variants with set screws and keyways per JIS B1301 standard. Units marked with "*" have counterbored tapped holes. Items designated J series are available on request with lead times and quantity restrictions.
Module 2, 26 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-26 | KSSG2-26 |
| Product Name | Metal Spur Gears (metric) | Module 2, 26 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |