The KSSG2-25J22 is a metal spur gear with a module of 2 and 25 teeth, designed for precision applications. It features a finished bore of 22mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C material and undergoes induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The precision grade is classified as JIS grade N7, ensuring high accuracy in performance. The gear has a pressure angle of 20°, which is standard for spur gears, and is designed for full-depth teeth. This product is ideal for engineers seeking reliable and durable gearing solutions in their projects.
Module 2, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-25J22 | KSSG2-25J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |