KSSG2-25J19 is a ground spur gear in the KSSG2 series with a module of 2, 19 teeth, and a 6 mm x 2.8 mm keyway sized for an M5 set screw. The gear has a bore diameter of 19 mm, an outside diameter of 50 mm, a face width of 20 mm, and a total length of 52.7 mm. It is made of S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC, and meets JIS grade N7 precision per JIS B1702-1:1998. The allowable torque is 0.38 kgf·m (3.73 N·m), and the backlash is 0.10-0.20 mm. A set screw is included.
Module 2, 25 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-25J19 | KSSG2-25J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Ground Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |