KSSG2-24J22 is a module 2, 22-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC. It has a 6 mm wide by 2.8 mm deep keyway, an M5 set screw, and a 22 mm finished bore. The gear has a pitch diameter of 44 mm, outside diameter of 54 mm, face width of 20 mm, total length of 36 mm, and allowable torque of 0.47 N·m. Backlash ranges from 0.12 to 0.22 mm. It complies with JIS grade N7 (JIS B1702-1: 1998) for precision. Weight is 0.47 kg.
Module 2, 24 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-24J22 | KSSG2-24J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |