QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-23J20

Description
Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG2-23J20 is a Module 2, 23 Tooth Ground Steel Spur Gear featuring a 20mm finished bore. It is manufactured from S45C steel and has been subjected to induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is precision-grade according to JIS grade N7 standards, ensuring high accuracy in applications. The gear teeth are designed with a standard full depth and a pressure angle of 20°, which is suitable for various mechanical systems. The surface of the gear is black oxide coated, except for the teeth, providing some level of corrosion resistance. This gear is suitable for applications requiring durability and precision, but secondary operations on the tooth areas are not recommended due to the hardening process.

Datasheet Summary
Powered by GS/AI

The KSSG2-23J20 is a Module 2, 23 Tooth Ground Steel Spur Gear featuring a 20mm finished bore. It is manufactured from S45C steel and has been subjected to induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is precision-grade according to JIS grade N7 standards, ensuring high accuracy in applications. The gear teeth are designed with a standard full depth and a pressure angle of 20°, which is suitable for various mechanical systems. The surface of the gear is black oxide coated, except for the teeth, providing some level of corrosion resistance. This gear is suitable for applications requiring durability and precision, but secondary operations on the tooth areas are not recommended due to the hardening process.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-23J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-23J20
Metal Spur Gears (metric) KSSG2-23J20
Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore - KSSG2-23J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore
KSSG2-23J20
Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore KSSG2-23J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-23J20 KSSG2-23J20
Product Name Metal Spur Gears (metric) Module 2, 23 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 23 23
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
KHK AG5-50R1E35, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details