KSSG2-23J18 is a module 2, 23-tooth ground spur gear with a 18 mm finished bore, produced in the J Series. The gear has an outside diameter of 46 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. It features a 6 mm wide by 2.8 mm deep keyway and an M5 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces measuring 50-60 HRC and meets JIS grade N7 precision (JIS B1702-1:1998). Backlash is specified as 0.32 mm, and allowable torque is 1.34 N·m (0.14 kgf·m). Secondary operations on the tooth area are prohibited due to hardening. The J Series is available by special order with a lead time of up to five working days and a minimum quantity of one unit.
Module 2, 23 Tooth Ground Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-23J18 | KSSG2-23J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Ground Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |