KSSG2-23J17 is a module 2, 23-tooth ground spur gear with a 17 mm finished bore, made of S45C steel with induction-hardened tooth surfaces achieving 50-60 HRC. It has a 20° pressure angle, standard full-depth teeth, and a JIS grade N7 precision rating per JIS B1702-1:1998. The gear has a face width of 20 mm, hub width of 16 mm, outside diameter of 46 mm, pitch diameter of 46 mm, and total length of 36 mm. It includes a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. Backlash is 0.10-0.20 mm and allowable torque is 4.78 N·m (2.30 kgf·m).
Module 2, 23 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-23J17 | KSSG2-23J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |