QTC METRIC GEARS Metal Spur Gears (metric) KSSG2-23J16

Description
Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2, 23-tooth ground spur gear with 16 mm finished bore, 37 mm bore hub diameter, 46 mm pitch diameter, 50 mm outside diameter, 20 mm face width, 16 mm hub width, and 36 mm total length, made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a 5 × 2.3 mm keyway and M5 set screw, with JIS grade N7 precision and 0.33 N·m allowable torque. Backlash is 0.10-0.20 mm. The gear is compatible with JIS B1301 keyway standards and excludes secondary operations on tooth surfaces due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2, 23-tooth ground spur gear with 16 mm finished bore, 37 mm bore hub diameter, 46 mm pitch diameter, 50 mm outside diameter, 20 mm face width, 16 mm hub width, and 36 mm total length, made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), featuring a 5 × 2.3 mm keyway and M5 set screw, with JIS grade N7 precision and 0.33 N·m allowable torque. Backlash is 0.10-0.20 mm. The gear is compatible with JIS B1301 keyway standards and excludes secondary operations on tooth surfaces due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2-23J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2-23J16
Metal Spur Gears (metric) KSSG2-23J16
Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore - KSSG2-23J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore
KSSG2-23J16
Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore KSSG2-23J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2-23J16 KSSG2-23J16
Product Name Metal Spur Gears (metric) Module 2, 23 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 23 23
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5217663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 64
Design Metric
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details