Module 2, 23-tooth ground spur gear with a 15 mm finished bore, S45C material, induction-hardened tooth surfaces at 50-60 HRC, JIS grade N7 precision, 20° pressure angle, standard full-depth teeth, 5 x 2.3 mm keyway, M4 set screw, backlash of 0.34 mm, allowable torque of 0.34 N·m, and overall length of 35.5 mm. The part integrates a 37 mm bore hub, 46 mm pitch diameter, 50 mm outside diameter, 20 mm face width, 16 mm hub width, and 36 mm total length. This is a variant of the KSSG2 series with the S1K tooth profile.
Module 2, 23 Tooth Ground Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-23J15 | KSSG2-23J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 23 Tooth Ground Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |