KSSG2-22J16 is a module 2, 22-tooth ground spur gear with a 16 mm bore, 5 x 2.3 mm keyway, and M4 set screw, conforming to JIS grade N7 precision (JIS B1702-1:1998). It has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, and total length of 44.0 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and a backlash range of 0.10-0.20 mm. Allowable torque is 0.31 N·m.
Module 2, 22 Tooth Ground Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-22J16 | KSSG2-22J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 22 Tooth Ground Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |