KSSG2-22 is a module 2, 22-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), featuring a standard full-depth tooth profile and 20° pressure angle. It has a bore diameter of 36 mm, pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, hub width of 16 mm, and total length of 44.0 mm. The gear includes a keyway sized 6 x 2.8 mm and an M5 set screw. Backlash is 0.10~0.20 mm, and allowable torque is 0.30 N·m (0.29 kgf·m). It complies with JIS grade N7 precision (JIS B1702-1:1998).
Module 2, 22 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-22 | KSSG2-22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 22 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |